Vishay Precision Group Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M61R90JE12

Description
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M61R90JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M61R90JE12
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M61R90JE12
Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 61.9 5% E12 E3 Vishay - 71P1023 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 61.9 5% E12 E3 Vishay
71P1023
Cw-2M 61.9 5% E12 E3 Vishay 71P1023
CW-2M 61.9 5% e12 E3

CW-2M 61.9 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M61R90JE12 71P1023
Product Name Res Wirewound 61.9 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 61.9 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A75RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details