Vishay Precision Group Res Wirewound 60 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M60R00KE12

Description
Res Wirewound 60 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 60 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M60R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M60R00KE12
Res Wirewound 60 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M60R00KE12
Res Wirewound 60 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 60 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 60 10% E12 E3 Vishay - 71P1017 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 60 10% E12 E3 Vishay
71P1017
Cw-2M 60 10% E12 E3 Vishay 71P1017
CW-2M 60 10% e12 E3

CW-2M 60 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M60R00KE12 71P1017
Product Name Res Wirewound 60 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 60 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details