Vishay Precision Group Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M60R00JE12

Description
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M60R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M60R00JE12
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M60R00JE12
Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 60 5% E12 E3 Vishay - 71P1015 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 60 5% E12 E3 Vishay
71P1015
Cw-2M 60 5% E12 E3 Vishay 71P1015
CW-2M 60 5% e12 E3

CW-2M 60 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M60R00JE12 71P1015
Product Name Res Wirewound 60 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 60 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details