Res Wirewound 5.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02M5R600JE70 | 71P0936 |
| Product Name | Res Wirewound 5.6 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R | Cw-2M 5.6 5% E70 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 5 +/- % |