Vishay Precision Group Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M5R100JE70

Description
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M5R100JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M5R100JE70
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M5R100JE70
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 5.1 5% E70 E3 Vishay - 71P0932 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 5.1 5% E70 E3 Vishay
71P0932
Cw-2M 5.1 5% E70 E3 Vishay 71P0932
CW-2M 5.1 5% E70 e3

CW-2M 5.1 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M5R100JE70 71P0932
Product Name Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 5.1 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details