Vishay Precision Group Res Wirewound 5.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M5K600KE70

Description
Res Wirewound 5.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M5K600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M5K600KE70
Res Wirewound 5.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M5K600KE70
Res Wirewound 5.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 5.6K 10% E70 E3 Vishay - 71P0925 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 5.6K 10% E70 E3 Vishay
71P0925
Cw-2M 5.6K 10% E70 E3 Vishay 71P0925
CW-2M 5.6K 10% E70 e3

CW-2M 5.6K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M5K600KE70 71P0925
Product Name Res Wirewound 5.6K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 5.6K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details