Vishay Precision Group Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M5K360JE70

Description
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M5K360JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M5K360JE70
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M5K360JE70
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 5.36K 5% E70 E3 Vishay - 71P0919 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 5.36K 5% E70 E3 Vishay
71P0919
Cw-2M 5.36K 5% E70 E3 Vishay 71P0919
CW-2M 5.36K 5% E70 e3

CW-2M 5.36K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M5K360JE70 71P0919
Product Name Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 5.36K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details