Vishay Precision Group Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M5K360JE12

Description
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M5K360JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M5K360JE12
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M5K360JE12
Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 5.36K 5% E12 E3 Vishay - 71P0918 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 5.36K 5% E12 E3 Vishay
71P0918
Cw-2M 5.36K 5% E12 E3 Vishay 71P0918
CW-2M 5.36K 5% e12 E3

CW-2M 5.36K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M5K360JE12 71P0918
Product Name Res Wirewound 5.36K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 5.36K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details