Vishay Precision Group Res Wirewound 5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M5K000JE70

Description
Res Wirewound 5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M5K000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M5K000JE70
Res Wirewound 5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M5K000JE70
Res Wirewound 5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 5K 5% E70 E3 Vishay - 71P0911 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 5K 5% E70 E3 Vishay
71P0911
Cw-2M 5K 5% E70 E3 Vishay 71P0911
CW-2M 5K 5% E70 e3

CW-2M 5K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M5K000JE70 71P0911
Product Name Res Wirewound 5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 5K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details