Vishay Precision Group Res Wirewound 560 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M560R0KE12

Description
Res Wirewound 560 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 560 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 560 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M560R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M560R0KE12
Res Wirewound 560 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M560R0KE12
Res Wirewound 560 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 560 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 560 10% E12 E3 Vishay - 71P0973 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 560 10% E12 E3 Vishay
71P0973
Cw-2M 560 10% E12 E3 Vishay 71P0973
CW-2M 560 10% e12 E3

CW-2M 560 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M560R0KE12 71P0973
Product Name Res Wirewound 560 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 560 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details