Vishay Precision Group Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M55R00JE12

Description
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M55R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M55R00JE12
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M55R00JE12
Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 55 5% E12 E3 Vishay - 71P0963 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 55 5% E12 E3 Vishay
71P0963
Cw-2M 55 5% E12 E3 Vishay 71P0963
CW-2M 55 5% e12 E3

CW-2M 55 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M55R00JE12 71P0963
Product Name Res Wirewound 55 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 55 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details