Vishay Precision Group Res Wirewound 4.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M4R300KE12

Description
Res Wirewound 4.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M4R300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M4R300KE12
Res Wirewound 4.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M4R300KE12
Res Wirewound 4.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 4.3 10% E12 E3 Vishay - 71P0838 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 4.3 10% E12 E3 Vishay
71P0838
Cw-2M 4.3 10% E12 E3 Vishay 71P0838
CW-2M 4.3 10% e12 E3

CW-2M 4.3 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M4R300KE12 71P0838
Product Name Res Wirewound 4.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 4.3 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details