Vishay Precision Group Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M4R300JE12

Description
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M4R300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M4R300JE12
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M4R300JE12
Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 4.3 5% E12 E3 Vishay - 71P0836 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 4.3 5% E12 E3 Vishay
71P0836
Cw-2M 4.3 5% E12 E3 Vishay 71P0836
CW-2M 4.3 5% e12 E3

CW-2M 4.3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M4R300JE12 71P0836
Product Name Res Wirewound 4.3 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 4.3 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details