Vishay Precision Group Res Wirewound 4.78K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M4K780KE12

Description
Res Wirewound 4.78K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 4.78K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.78K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M4K780KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.78K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M4K780KE12
Res Wirewound 4.78K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M4K780KE12
Res Wirewound 4.78K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.78K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 4.78K 10% E12 E3 Vishay - 71P0830 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 4.78K 10% E12 E3 Vishay
71P0830
Cw-2M 4.78K 10% E12 E3 Vishay 71P0830
CW-2M 4.78K 10% e12 E3

CW-2M 4.78K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M4K780KE12 71P0830
Product Name Res Wirewound 4.78K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 4.78K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers