Vishay Precision Group Res Wirewound 4.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M4K700JE70

Description
Res Wirewound 4.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M4K700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M4K700JE70
Res Wirewound 4.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M4K700JE70
Res Wirewound 4.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 4.7K 5% E70 E3 Vishay - 71P0825 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 4.7K 5% E70 E3 Vishay
71P0825
Cw-2M 4.7K 5% E70 E3 Vishay 71P0825
CW-2M 4.7K 5% E70 e3

CW-2M 4.7K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M4K700JE70 71P0825
Product Name Res Wirewound 4.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 4.7K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details