Vishay Precision Group Res Wirewound 499 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M499R0KE12

Description
Res Wirewound 499 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 499 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 499 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M499R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 499 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M499R0KE12
Res Wirewound 499 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M499R0KE12
Res Wirewound 499 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 499 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 499 10% E12 E3 Vishay - 71P0908 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 499 10% E12 E3 Vishay
71P0908
Cw-2M 499 10% E12 E3 Vishay 71P0908
CW-2M 499 10% e12 E3

CW-2M 499 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M499R0KE12 71P0908
Product Name Res Wirewound 499 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 499 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details