Vishay Precision Group Res Wirewound 47 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M47R00KE12

Description
Res Wirewound 47 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 47 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M47R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M47R00KE12
Res Wirewound 47 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M47R00KE12
Res Wirewound 47 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 47 10% E12 E3 Vishay - 71P0898 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 47 10% E12 E3 Vishay
71P0898
Cw-2M 47 10% E12 E3 Vishay 71P0898
CW-2M 47 10% e12 E3

CW-2M 47 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M47R00KE12 71P0898
Product Name Res Wirewound 47 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 47 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details