Vishay Precision Group Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M47R00JE12

Description
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M47R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M47R00JE12
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M47R00JE12
Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 47 5% E12 E3 Vishay - 71P0896 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 47 5% E12 E3 Vishay
71P0896
Cw-2M 47 5% E12 E3 Vishay 71P0896
CW-2M 47 5% e12 E3

CW-2M 47 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M47R00JE12 71P0896
Product Name Res Wirewound 47 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 47 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers