Vishay Precision Group Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M46R20JE12

Description
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M46R20JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M46R20JE12
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M46R20JE12
Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 46.2 5% E12 E3 Vishay - 71P0892 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 46.2 5% E12 E3 Vishay
71P0892
Cw-2M 46.2 5% E12 E3 Vishay 71P0892
CW-2M 46.2 5% e12 E3

CW-2M 46.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M46R20JE12 71P0892
Product Name Res Wirewound 46.2 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 46.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details