Vishay Precision Group Res Wirewound 43 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M43R00JE70

Description
Res Wirewound 43 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 43 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 43 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M43R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M43R00JE70
Res Wirewound 43 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M43R00JE70
Res Wirewound 43 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 43 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 43 5% E70 E3 Vishay - 71P0877 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 43 5% E70 E3 Vishay
71P0877
Cw-2M 43 5% E70 E3 Vishay 71P0877
CW-2M 43 5% E70 e3

CW-2M 43 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M43R00JE70 71P0877
Product Name Res Wirewound 43 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 43 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details