Vishay Precision Group Res Wirewound 422 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M422R0KE70

Description
Res Wirewound 422 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 422 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 422 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M422R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 422 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M422R0KE70
Res Wirewound 422 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M422R0KE70
Res Wirewound 422 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 422 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 422 10% E70 E3 Vishay - 71P0875 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 422 10% E70 E3 Vishay
71P0875
Cw-2M 422 10% E70 E3 Vishay 71P0875
CW-2M 422 10% E70 e3

CW-2M 422 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M422R0KE70 71P0875
Product Name Res Wirewound 422 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 422 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A150RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details