Vishay Precision Group Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M410R0JE70

Description
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M410R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M410R0JE70
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M410R0JE70
Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 410 5% E70 E3 Vishay - 71P0865 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 410 5% E70 E3 Vishay
71P0865
Cw-2M 410 5% E70 E3 Vishay 71P0865
CW-2M 410 5% E70 e3

CW-2M 410 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M410R0JE70 71P0865
Product Name Res Wirewound 410 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 410 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers