Vishay Precision Group Res Wirewound 40 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M40R00KE70

Description
Res Wirewound 40 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 40 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 40 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M40R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M40R00KE70
Res Wirewound 40 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M40R00KE70
Res Wirewound 40 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 40 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 40 10% E70 E3 Vishay - 71P0855 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 40 10% E70 E3 Vishay
71P0855
Cw-2M 40 10% E70 E3 Vishay 71P0855
CW-2M 40 10% E70 e3

CW-2M 40 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M40R00KE70 71P0855
Product Name Res Wirewound 40 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 40 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers