Vishay Precision Group Res Wirewound 400 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M400R0JS73

Description
Res Wirewound 400 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 400 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M400R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M400R0JS73
Res Wirewound 400 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M400R0JS73
Res Wirewound 400 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.500 X 0.185, 400 Ohm, 5% Vishay - 44C0322 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.185, 400 Ohm, 5% Vishay
44C0322
Cw, 0.500 X 0.185, 400 Ohm, 5% Vishay 44C0322
CW, 0.500 x 0.185", 400 Ohm, 5%

CW, 0.500 x 0.185", 400 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M400R0JS73 44C0322
Product Name Res Wirewound 400 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.500 X 0.185, 400 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details