Vishay Precision Group Res Wirewound 3.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M3R500JE70

Description
Res Wirewound 3.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M3R500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M3R500JE70
Res Wirewound 3.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M3R500JE70
Res Wirewound 3.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 3.5 5% E70 E3 Vishay - 71P0696 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3.5 5% E70 E3 Vishay
71P0696
Cw-2M 3.5 5% E70 E3 Vishay 71P0696
CW-2M 3.5 5% E70 e3

CW-2M 3.5 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3R500JE70 71P0696
Product Name Res Wirewound 3.5 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 3.5 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details