Vishay Precision Group Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M3R300KE70

Description
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M3R300KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M3R300KE70
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M3R300KE70
Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 3.3 10% E70 E3 Vishay - 71P0694 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3.3 10% E70 E3 Vishay
71P0694
Cw-2M 3.3 10% E70 E3 Vishay 71P0694
CW-2M 3.3 10% E70 e3

CW-2M 3.3 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3R300KE70 71P0694
Product Name Res Wirewound 3.3 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 3.3 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers