Vishay Precision Group Res Wirewound 3.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M3R200KE12

Description
Res Wirewound 3.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M3R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M3R200KE12
Res Wirewound 3.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M3R200KE12
Res Wirewound 3.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 3.2 10% E12 E3 Vishay - 71P0689 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3.2 10% E12 E3 Vishay
71P0689
Cw-2M 3.2 10% E12 E3 Vishay 71P0689
CW-2M 3.2 10% e12 E3

CW-2M 3.2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3R200KE12 71P0689
Product Name Res Wirewound 3.2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 3.2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details