Vishay Precision Group Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M3K500JE70

Description
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M3K500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M3K500JE70
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M3K500JE70
Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 3.5K 5% E70 E3 Vishay - 71P0664 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3.5K 5% E70 E3 Vishay
71P0664
Cw-2M 3.5K 5% E70 E3 Vishay 71P0664
CW-2M 3.5K 5% E70 e3

CW-2M 3.5K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3K500JE70 71P0664
Product Name Res Wirewound 3.5K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 3.5K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details