Vishay Precision Group Res Wirewound 3.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M3K100JE12

Description
Res Wirewound 3.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M3K100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M3K100JE12
Res Wirewound 3.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M3K100JE12
Res Wirewound 3.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 3.1K 5% E12 E3 Vishay - 71P0651 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3.1K 5% E12 E3 Vishay
71P0651
Cw-2M 3.1K 5% E12 E3 Vishay 71P0651
CW-2M 3.1K 5% e12 E3

CW-2M 3.1K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3K100JE12 71P0651
Product Name Res Wirewound 3.1K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 3.1K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 20 +/- %
View Details
5 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details