Vishay Precision Group Res Wirewound 3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M3K000KE12

Description
Res Wirewound 3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M3K000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M3K000KE12
Res Wirewound 3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M3K000KE12
Res Wirewound 3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 3K 10% E12 E3 Vishay - 71P0649 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3K 10% E12 E3 Vishay
71P0649
Cw-2M 3K 10% E12 E3 Vishay 71P0649
CW-2M 3K 10% e12 E3

CW-2M 3K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3K000KE12 71P0649
Product Name Res Wirewound 3K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 3K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details