Vishay Precision Group Res Wirewound 390 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M390R0KE12

Description
Res Wirewound 390 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 390 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 390 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M390R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 390 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M390R0KE12
Res Wirewound 390 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M390R0KE12
Res Wirewound 390 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 390 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 390 10% E12 E3 Vishay - 71P0802 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 390 10% E12 E3 Vishay
71P0802
Cw-2M 390 10% E12 E3 Vishay 71P0802
CW-2M 390 10% e12 E3

CW-2M 390 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M390R0KE12 71P0802
Product Name Res Wirewound 390 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 390 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers