Vishay Precision Group Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M360R0KE70

Description
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M360R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M360R0KE70
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M360R0KE70
Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 360 10% E70 E3 Vishay - 71P0791 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 360 10% E70 E3 Vishay
71P0791
Cw-2M 360 10% E70 E3 Vishay 71P0791
CW-2M 360 10% E70 e3

CW-2M 360 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M360R0KE70 71P0791
Product Name Res Wirewound 360 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 360 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1879073-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details