Vishay Precision Group Res Wirewound 360 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M360R0JE12

Description
Res Wirewound 360 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 360 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 360 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M360R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 360 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M360R0JE12
Res Wirewound 360 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M360R0JE12
Res Wirewound 360 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 360 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 360 5% E12 E3 Vishay - 71P0788 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 360 5% E12 E3 Vishay
71P0788
Cw-2M 360 5% E12 E3 Vishay 71P0788
CW-2M 360 5% e12 E3

CW-2M 360 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M360R0JE12 71P0788
Product Name Res Wirewound 360 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 360 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details