Vishay Precision Group Res Wirewound 35 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M35R00JE12

Description
Res Wirewound 35 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 35 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M35R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M35R00JE12
Res Wirewound 35 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M35R00JE12
Res Wirewound 35 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 35 5% E12 E3 Vishay - 71P0772 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 35 5% E12 E3 Vishay
71P0772
Cw-2M 35 5% E12 E3 Vishay 71P0772
CW-2M 35 5% e12 E3

CW-2M 35 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M35R00JE12 71P0772
Product Name Res Wirewound 35 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 35 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details