Vishay Precision Group Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M34R80KE12

Description
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M34R80KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M34R80KE12
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M34R80KE12
Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 34.8 10% E12 E3 Vishay - 71P0770 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 34.8 10% E12 E3 Vishay
71P0770
Cw-2M 34.8 10% E12 E3 Vishay 71P0770
CW-2M 34.8 10% e12 E3

CW-2M 34.8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M34R80KE12 71P0770
Product Name Res Wirewound 34.8 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 34.8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details