Vishay Precision Group Res Wirewound 332 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M332R0JE12

Description
Res Wirewound 332 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 332 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 332 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M332R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M332R0JE12
Res Wirewound 332 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M332R0JE12
Res Wirewound 332 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 332 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 332 5% E12 E3 Vishay - 71P0760 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 332 5% E12 E3 Vishay
71P0760
Cw-2M 332 5% E12 E3 Vishay 71P0760
CW-2M 332 5% e12 E3

CW-2M 332 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M332R0JE12 71P0760
Product Name Res Wirewound 332 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 332 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details