Vishay Precision Group Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M32R50JE12

Description
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M32R50JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M32R50JE12
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M32R50JE12
Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 32.5 5% E12 E3 Vishay - 71P0743 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 32.5 5% E12 E3 Vishay
71P0743
Cw-2M 32.5 5% E12 E3 Vishay 71P0743
CW-2M 32.5 5% e12 E3

CW-2M 32.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M32R50JE12 71P0743
Product Name Res Wirewound 32.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 32.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details