Vishay Precision Group Res Wirewound 312 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M312R0JE12

Description
Res Wirewound 312 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 312 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 312 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M312R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 312 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M312R0JE12
Res Wirewound 312 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M312R0JE12
Res Wirewound 312 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 312 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 312 5% E12 E3 Vishay - 71P0731 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 312 5% E12 E3 Vishay
71P0731
Cw-2M 312 5% E12 E3 Vishay 71P0731
CW-2M 312 5% e12 E3

CW-2M 312 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M312R0JE12 71P0731
Product Name Res Wirewound 312 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 312 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details