Vishay Precision Group Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M310R0JE70

Description
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M310R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M310R0JE70
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M310R0JE70
Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 310 5% E70 E3 Vishay - 71P0728 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 310 5% E70 E3 Vishay
71P0728
Cw-2M 310 5% E70 E3 Vishay 71P0728
CW-2M 310 5% E70 e3

CW-2M 310 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M310R0JE70 71P0728
Product Name Res Wirewound 310 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 310 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details