Vishay Precision Group Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M2R700JE70

Description
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02M2R700JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02M2R700JE70
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02M2R700JE70
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 2.7 5% E70 E3 Vishay - 71P0555 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.7 5% E70 E3 Vishay
71P0555
Cw-2M 2.7 5% E70 E3 Vishay 71P0555
CW-2M 2.7 5% E70 e3

CW-2M 2.7 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2R700JE70 71P0555
Product Name Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2M 2.7 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details