Vishay Precision Group Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M2R700JE12

Description
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M2R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M2R700JE12
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M2R700JE12
Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 2.7 5% E12 E3 Vishay - 71P0554 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.7 5% E12 E3 Vishay
71P0554
Cw-2M 2.7 5% E12 E3 Vishay 71P0554
CW-2M 2.7 5% e12 E3

CW-2M 2.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2R700JE12 71P0554
Product Name Res Wirewound 2.7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 2.7 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details