Vishay Precision Group Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M2R200JE12

Description
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M2R200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M2R200JE12
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M2R200JE12
Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 2.2 5% E12 E3 Vishay - 71P0538 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.2 5% E12 E3 Vishay
71P0538
Cw-2M 2.2 5% E12 E3 Vishay 71P0538
CW-2M 2.2 5% e12 E3

CW-2M 2.2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2R200JE12 71P0538
Product Name Res Wirewound 2.2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 2.2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers