Vishay Precision Group Res Wirewound 2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M2R000KE12

Description
Res Wirewound 2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M2R000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M2R000KE12
Res Wirewound 2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M2R000KE12
Res Wirewound 2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 2 10% E12 E3 Vishay - 71P0536 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2 10% E12 E3 Vishay
71P0536
Cw-2M 2 10% E12 E3 Vishay 71P0536
CW-2M 2 10% e12 E3

CW-2M 2 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2R000KE12 71P0536
Product Name Res Wirewound 2 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 2 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details