Vishay Precision Group Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M2K800KE70

Description
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M2K800KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M2K800KE70
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M2K800KE70
Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 2.8K 10% E70 E3 Vishay - 71P0529 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.8K 10% E70 E3 Vishay
71P0529
Cw-2M 2.8K 10% E70 E3 Vishay 71P0529
CW-2M 2.8K 10% E70 e3

CW-2M 2.8K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2K800KE70 71P0529
Product Name Res Wirewound 2.8K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 2.8K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details