Vishay Precision Group Res Wirewound 2.51K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M2K510KE70

Description
Res Wirewound 2.51K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.51K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.51K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M2K510KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M2K510KE70
Res Wirewound 2.51K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M2K510KE70
Res Wirewound 2.51K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.51K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 2.51K 10% E70 E3 Vishay - 71P0521 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.51K 10% E70 E3 Vishay
71P0521
Cw-2M 2.51K 10% E70 E3 Vishay 71P0521
CW-2M 2.51K 10% E70 e3

CW-2M 2.51K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2K510KE70 71P0521
Product Name Res Wirewound 2.51K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 2.51K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers