Vishay Precision Group Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M2K250KE70

Description
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M2K250KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M2K250KE70
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M2K250KE70
Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 2.25K 10% E70 E3 Vishay - 71P0509 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.25K 10% E70 E3 Vishay
71P0509
Cw-2M 2.25K 10% E70 E3 Vishay 71P0509
CW-2M 2.25K 10% E70 e3

CW-2M 2.25K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2K250KE70 71P0509
Product Name Res Wirewound 2.25K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 2.25K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details