Vishay Precision Group Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M2K200JE12

Description
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M2K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M2K200JE12
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M2K200JE12
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 2.2K 5% E12 E3 Vishay - 71P0502 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.2K 5% E12 E3 Vishay
71P0502
Cw-2M 2.2K 5% E12 E3 Vishay 71P0502
CW-2M 2.2K 5% e12 E3

CW-2M 2.2K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2K200JE12 71P0502
Product Name Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 2.2K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers