Vishay Precision Group Res Wirewound 2.05K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M2K050JE12

Description
Res Wirewound 2.05K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.05K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M2K050JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M2K050JE12
Res Wirewound 2.05K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M2K050JE12
Res Wirewound 2.05K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.05K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 2.05K 5% E12 E3 Vishay - 71P0498 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 2.05K 5% E12 E3 Vishay
71P0498
Cw-2M 2.05K 5% E12 E3 Vishay 71P0498
CW-2M 2.05K 5% e12 E3

CW-2M 2.05K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M2K050JE12 71P0498
Product Name Res Wirewound 2.05K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 2.05K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details