Vishay Precision Group Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M29R40JE70

Description
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M29R40JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M29R40JE70
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M29R40JE70
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 29.4 5% E70 E3 Vishay - 71P0643 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 29.4 5% E70 E3 Vishay
71P0643
Cw-2M 29.4 5% E70 E3 Vishay 71P0643
CW-2M 29.4 5% E70 e3

CW-2M 29.4 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M29R40JE70 71P0643
Product Name Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 29.4 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details