Vishay Precision Group Res Wirewound 28 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M28R00KE12

Description
Res Wirewound 28 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 28 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M28R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M28R00KE12
Res Wirewound 28 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M28R00KE12
Res Wirewound 28 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 28 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 28 10% E12 E3 Vishay - 71P0636 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 28 10% E12 E3 Vishay
71P0636
Cw-2M 28 10% E12 E3 Vishay 71P0636
CW-2M 28 10% e12 E3

CW-2M 28 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M28R00KE12 71P0636
Product Name Res Wirewound 28 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 28 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details